Vishay Intertechnology, Inc. Metal Film Resistors - CMF504M9900FLEK

Description
Metal Film Resistors - Through Hole 1/8watt 4.99Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 4.99Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF504M9900FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF504M9900FLEK
Metal Film Resistors - CMF504M9900FLEK
Metal Film Resistors - Through Hole 1/8watt 4.99Mohms 1%

Metal Film Resistors - Through Hole 1/8watt 4.99Mohms 1%

Supplier's Site
Through Hole Resistors - CMF504M9900FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504M9900FLEK-ND
Through Hole Resistors CMF504M9900FLEK-ND
4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF504M9900FLEK CMF504M9900FLEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details