Vishay Intertechnology, Inc. RES 4.99K OHM 1/4W 1% AXIAL CMF504K9900FKEA

Description
RES 4.99Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/4W 1% AXIAL - CMF504K9900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/4W 1% AXIAL
CMF504K9900FKEA
RES 4.99K OHM 1/4W 1% AXIAL CMF504K9900FKEA
RES 4.99Kohm 1/4W 1% AXIAL

RES 4.99Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K9900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K9900FKEA-ND
Through Hole Resistors CMF504K9900FKEA-ND
4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.99K 1% T-1 Ea E3 Vishay - 67P7334 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.99K 1% T-1 Ea E3 Vishay
67P7334
Cmf-50 4.99K 1% T-1 Ea E3 Vishay 67P7334
CMF-50 4.99K 1% T-1 EA e3

CMF-50 4.99K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K9900FKEA CMF504K9900FKEA-ND 67P7334
Product Name RES 4.99K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 4.99K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details