Vishay Precision Group 250mW 200V Resistor CMF504K9900FHEK

Description
4.99kR 1% Metal Film Resistor, 250mW, 200V, Through-Hole Product overview: CMF504K9900FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K9900FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.99kR 1% Metal Film Resistor, 250mW, 200V, Through-Hole Product overview: CMF504K9900FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K9900FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mW 200V Resistor - 53-CMF504K9900FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250mW 200V Resistor
53-CMF504K9900FHEK
250mW 200V Resistor 53-CMF504K9900FHEK
4.99kR 1% Metal Film Resistor, 250mW, 200V, Through-Hole Product overview: CMF504K9900FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K9900FHEK can be used for catalog matching and distributor lookup.

4.99kR 1% Metal Film Resistor, 250mW, 200V, Through-Hole Product overview: CMF504K9900FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K9900FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF504K9900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K9900FHEK-ND
Through Hole Resistors CMF504K9900FHEK-ND
4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99K OHM 1/4W 1% AXIAL - CMF504K9900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/4W 1% AXIAL
CMF504K9900FHEK
RES 4.99K OHM 1/4W 1% AXIAL CMF504K9900FHEK
RES 4.99Kohm 1/4W 1% AXIAL

RES 4.99Kohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 4.99Kohm, 250Mw, 1%; Resistance Vishay - 63M2671 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm, 250Mw, 1%; Resistance Vishay
63M2671
Metal Film Resistor, 4.99Kohm, 250Mw, 1%; Resistance Vishay 63M2671
METAL FILM RESISTOR, 4.99KOHM, 250mW, 1%; Resistance:4.99kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM, 250mW, 1%; Resistance:4.99kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF504K9900FHEK CMF504K9900FHEK-ND CMF504K9900FHEK 63M2671
Product Name 250mW 200V Resistor Through Hole Resistors RES 4.99K OHM 1/4W 1% AXIAL Metal Film Resistor, 4.99Kohm, 250Mw, 1%; Resistance Vishay
Resistance Range 4990 ohms 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers