Vishay Intertechnology, Inc. RES 4.75K OHM 1/4W 1% AXIAL CMF504K7500FKRE

Description
RES 4.75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/4W 1% AXIAL - CMF504K7500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/4W 1% AXIAL
CMF504K7500FKRE
RES 4.75K OHM 1/4W 1% AXIAL CMF504K7500FKRE
RES 4.75Kohm 1/4W 1% AXIAL

RES 4.75Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K7500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7500FKRE-ND
Through Hole Resistors CMF504K7500FKRE-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5310
Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5310
Resistor,Metal Film,4.75KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.75KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K7500FKRE CMF504K7500FKRE-ND 40C5310
Product Name RES 4.75K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details