Vishay Precision Group Through Hole Resistors CMF504K7500FHEB

Description
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.75KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.75KQFCT-ND
Through Hole Resistors CMF4.75KQFCT-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.75KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.75KQFTR-ND
Through Hole Resistors CMF4.75KQFTR-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75K OHM 1% 50PPM 1/4W - CMF504K7500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1% 50PPM 1/4W
CMF504K7500FHEB
RES 4.75K OHM 1% 50PPM 1/4W CMF504K7500FHEB
RES 4.75Kohm 1% 50PPM 1/4W

RES 4.75Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF504K7500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 4.75K OHM 1/4W 1% AXIAL Product overview: CMF504K7500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K7500FHEB can be used for catalog matching and distributor lookup.

RES 4.75K OHM 1/4W 1% AXIAL Product overview: CMF504K7500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K7500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay - 26R4023 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay
26R4023
Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay 26R4023
METAL FILM RESISTOR, 4.75KOHM, 250mW, 1%; Resistance:4.75kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.75KOHM, 250mW, 1%; Resistance:4.75kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF4.75KQFCT-ND CMF504K7500FHEB 53-CMF504K7500FHEB 26R4023
Product Name Through Hole Resistors RES 4.75K OHM 1% 50PPM 1/4W 4W Resistor Metal Film Resistor, 4.75Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details