Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JNR6

Description
RES 4.7Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 5% AXIAL - CMF504K7000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 5% AXIAL
CMF504K7000JNR6
RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JNR6
RES 4.7Kohm 1/4W 5% AXIAL

RES 4.7Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K7000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7000JNR6-ND
Through Hole Resistors CMF504K7000JNR6-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.7K 5% T-00 Re6 Vishay - 67P7314 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.7K 5% T-00 Re6 Vishay
67P7314
Cmf-50 4.7K 5% T-00 Re6 Vishay 67P7314
CMF-50 4.7K 5% T-00 RE6

CMF-50 4.7K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K7000JNR6 CMF504K7000JNR6-ND 67P7314
Product Name RES 4.7K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 4.7K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details