Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JNEK

Description
RES 4.7Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 5% AXIAL - CMF504K7000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 5% AXIAL
CMF504K7000JNEK
RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JNEK
RES 4.7Kohm 1/4W 5% AXIAL

RES 4.7Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K7000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7000JNEK-ND
Through Hole Resistors CMF504K7000JNEK-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.7K 5% T-00 Ek E3 Vishay - 67P7312 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.7K 5% T-00 Ek E3 Vishay
67P7312
Cmf-50 4.7K 5% T-00 Ek E3 Vishay 67P7312
CMF-50 4.7K 5% T-00 EK e3

CMF-50 4.7K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K7000JNEK CMF504K7000JNEK-ND 67P7312
Product Name RES 4.7K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 4.7K 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details