Vishay Intertechnology, Inc. Through Hole Resistors CMF504K7000JNBF

Description
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF504K7000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7000JNBF-ND
Through Hole Resistors CMF504K7000JNBF-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7K OHM 1/4W 5% AXIAL - CMF504K7000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 5% AXIAL
CMF504K7000JNBF
RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JNBF
RES 4.7Kohm 1/4W 5% AXIAL

RES 4.7Kohm 1/4W 5% AXIAL

Supplier's Site
Resistor,metal Film,47Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C5309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C5309
Resistor,metal Film,47Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C5309
Resistor,Metal Film,47KOhms,200WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,47KOhms,200WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K7000JNBF-ND CMF504K7000JNBF 40C5309
Product Name Through Hole Resistors RES 4.7K OHM 1/4W 5% AXIAL Resistor,metal Film,47Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details