Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JLBF

Description
RES 4.7Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 5% AXIAL - CMF504K7000JLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 5% AXIAL
CMF504K7000JLBF
RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JLBF
RES 4.7Kohm 1/4W 5% AXIAL

RES 4.7Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K7000JLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7000JLBF-ND
Through Hole Resistors CMF504K7000JLBF-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF504K7000JLBF CMF504K7000JLBF-ND
Product Name RES 4.7K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details