Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JKBF

Description
RES 4.7Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 5% AXIAL - CMF504K7000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 5% AXIAL
CMF504K7000JKBF
RES 4.7K OHM 1/4W 5% AXIAL CMF504K7000JKBF
RES 4.7Kohm 1/4W 5% AXIAL

RES 4.7Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K7000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K7000JKBF-ND
Through Hole Resistors CMF504K7000JKBF-ND
4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.7K 5% T-1 B14 Vishay - 67P7302 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.7K 5% T-1 B14 Vishay
67P7302
Cmf-50 4.7K 5% T-1 B14 Vishay 67P7302
CMF-50 4.7K 5% T-1 B14

CMF-50 4.7K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K7000JKBF CMF504K7000JKBF-ND 67P7302
Product Name RES 4.7K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 4.7K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers