Vishay Intertechnology, Inc. Through Hole Resistors CMF504K7000FKR6

Description
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF504K7000FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF504K7000FKR6TR-ND
Through Hole Resistors 541-CMF504K7000FKR6TR-ND
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7K OHM 1/4W 1% AXIAL - CMF504K7000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 1% AXIAL
CMF504K7000FKR6
RES 4.7K OHM 1/4W 1% AXIAL CMF504K7000FKR6
RES 4.7Kohm 1/4W 1% AXIAL

RES 4.7Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf50, 4.7 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5308 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 4.7 Kohm, +/1 Percent, 100 Ppm Vishay
40C5308
Cmf50, 4.7 Kohm, +/1 Percent, 100 Ppm Vishay 40C5308
CMF50, 4.7 kOhm, +/- 1 Percent, 100 ppm

CMF50, 4.7 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF504K7000FKR6TR-ND CMF504K7000FKR6 40C5308
Product Name Through Hole Resistors RES 4.7K OHM 1/4W 1% AXIAL Cmf50, 4.7 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers