Vishay Intertechnology, Inc. Through Hole Resistors CMF504K5300FKRE

Description
4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF504K5300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K5300FKRE-ND
Through Hole Resistors CMF504K5300FKRE-ND
4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.53K OHM 1/4W 1% AXIAL - CMF504K5300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/4W 1% AXIAL
CMF504K5300FKRE
RES 4.53K OHM 1/4W 1% AXIAL CMF504K5300FKRE
RES 4.53Kohm 1/4W 1% AXIAL

RES 4.53Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 4.53K 1% T-1 R36 Vishay - 67P7284 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.53K 1% T-1 R36 Vishay
67P7284
Cmf-50 4.53K 1% T-1 R36 Vishay 67P7284
CMF-50 4.53K 1% T-1 R36

CMF-50 4.53K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K5300FKRE-ND CMF504K5300FKRE 67P7284
Product Name Through Hole Resistors RES 4.53K OHM 1/4W 1% AXIAL Cmf-50 4.53K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details