Vishay Intertechnology, Inc. RES 4.53K OHM 1/4W 1% AXIAL CMF504K5300FKEB

Description
RES 4.53Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/4W 1% AXIAL - CMF504K5300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/4W 1% AXIAL
CMF504K5300FKEB
RES 4.53K OHM 1/4W 1% AXIAL CMF504K5300FKEB
RES 4.53Kohm 1/4W 1% AXIAL

RES 4.53Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K5300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K5300FKEB-ND
Through Hole Resistors CMF504K5300FKEB-ND
4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.53K 1% T-1 Eb E3 Vishay - 67P7283 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.53K 1% T-1 Eb E3 Vishay
67P7283
Cmf-50 4.53K 1% T-1 Eb E3 Vishay 67P7283
CMF-50 4.53K 1% T-1 EB e3

CMF-50 4.53K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K5300FKEB CMF504K5300FKEB-ND 67P7283
Product Name RES 4.53K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 4.53K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers