Vishay Intertechnology, Inc. Through Hole Resistors CMF504K5300FHEB

Description
4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF4.53KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.53KQFTR-ND
Through Hole Resistors CMF4.53KQFTR-ND
4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.53K OHM 1% 50PPM 1/4W - CMF504K5300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1% 50PPM 1/4W
CMF504K5300FHEB
RES 4.53K OHM 1% 50PPM 1/4W CMF504K5300FHEB
RES 4.53Kohm 1% 50PPM 1/4W

RES 4.53Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 4.53K 1% T-2 Eb E3 Vishay - 67P7281 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.53K 1% T-2 Eb E3 Vishay
67P7281
Cmf-50 4.53K 1% T-2 Eb E3 Vishay 67P7281
CMF-50 4.53K 1% T-2 EB e3

CMF-50 4.53K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF4.53KQFTR-ND CMF504K5300FHEB 67P7281
Product Name Through Hole Resistors RES 4.53K OHM 1% 50PPM 1/4W Cmf-50 4.53K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details