Vishay Intertechnology, Inc. RES 4.43K OHM 1/4W 1% AXIAL CMF504K4300FHEB

Description
RES 4.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.43K OHM 1/4W 1% AXIAL - CMF504K4300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.43K OHM 1/4W 1% AXIAL
CMF504K4300FHEB
RES 4.43K OHM 1/4W 1% AXIAL CMF504K4300FHEB
RES 4.43Kohm 1/4W 1% AXIAL

RES 4.43Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K4300FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K4300FHEB-ND
Through Hole Resistors CMF504K4300FHEB-ND
4.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF504K4300FHEB CMF504K4300FHEB-ND
Product Name RES 4.43K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers