Vishay Intertechnology, Inc. RES 4.42K OHM 1/4W 1% AXIAL CMF504K4200FKR6

Description
RES 4.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W 1% AXIAL - CMF504K4200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W 1% AXIAL
CMF504K4200FKR6
RES 4.42K OHM 1/4W 1% AXIAL CMF504K4200FKR6
RES 4.42Kohm 1/4W 1% AXIAL

RES 4.42Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K4200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K4200FKR6-ND
Through Hole Resistors CMF504K4200FKR6-ND
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,44.2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5303
Resistor,metal Film,44.2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5303
Resistor,Metal Film,44.2KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,44.2KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K4200FKR6 CMF504K4200FKR6-ND 40C5303
Product Name RES 4.42K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,44.2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details