Vishay Intertechnology, Inc. RES 4.42K OHM 1/4W 1% AXIAL CMF504K4200FKBF

Description
RES 4.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W 1% AXIAL - CMF504K4200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W 1% AXIAL
CMF504K4200FKBF
RES 4.42K OHM 1/4W 1% AXIAL CMF504K4200FKBF
RES 4.42Kohm 1/4W 1% AXIAL

RES 4.42Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K4200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K4200FKBF-ND
Through Hole Resistors CMF504K4200FKBF-ND
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.42Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 50B2700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.42Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
50B2700
Resistor,metal Film,4.42Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 50B2700
Resistor,Metal Film,4.42KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.42KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K4200FKBF CMF504K4200FKBF-ND 50B2700
Product Name RES 4.42K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.42Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers