Vishay Intertechnology, Inc. RES 4.42K OHM 1/4W 1% AXIAL CMF504K4200FHEK

Description
RES 4.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W 1% AXIAL - CMF504K4200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W 1% AXIAL
CMF504K4200FHEK
RES 4.42K OHM 1/4W 1% AXIAL CMF504K4200FHEK
RES 4.42Kohm 1/4W 1% AXIAL

RES 4.42Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K4200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K4200FHEK-ND
Through Hole Resistors CMF504K4200FHEK-ND
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.42K 1% T-2 Ek E3 Vishay - 67P7276 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.42K 1% T-2 Ek E3 Vishay
67P7276
Cmf-50 4.42K 1% T-2 Ek E3 Vishay 67P7276
CMF-50 4.42K 1% T-2 EK e3

CMF-50 4.42K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K4200FHEK CMF504K4200FHEK-ND 67P7276
Product Name RES 4.42K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 4.42K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details