Vishay Intertechnology, Inc. RES 4.42K OHM 1/4W 1% AXIAL CMF504K4200FHEB

Description
RES 4.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W 1% AXIAL - CMF504K4200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W 1% AXIAL
CMF504K4200FHEB
RES 4.42K OHM 1/4W 1% AXIAL CMF504K4200FHEB
RES 4.42Kohm 1/4W 1% AXIAL

RES 4.42Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF504K4200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 4.42K OHM 1/4W 1% AXIAL Product overview: CMF504K4200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K4200FHEB can be used for catalog matching and distributor lookup.

RES 4.42K OHM 1/4W 1% AXIAL Product overview: CMF504K4200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K4200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF4.42KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.42KQFTR-ND
Through Hole Resistors CMF4.42KQFTR-ND
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.42KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.42KQFCT-ND
Through Hole Resistors CMF4.42KQFCT-ND
4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.42K 1% T-2 Eb E3 Vishay - 67P7275 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.42K 1% T-2 Eb E3 Vishay
67P7275
Cmf-50 4.42K 1% T-2 Eb E3 Vishay 67P7275
CMF-50 4.42K 1% T-2 EB e3

CMF-50 4.42K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF504K4200FHEB 53-CMF504K4200FHEB CMF4.42KQFTR-ND 67P7275
Product Name RES 4.42K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Cmf-50 4.42K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms 4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details