Vishay Intertechnology, Inc. RES 4.42K OHM 1/4W .1% AXIAL CMF504K4200BEEK

Description
RES 4.42Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/4W .1% AXIAL - CMF504K4200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/4W .1% AXIAL
CMF504K4200BEEK
RES 4.42K OHM 1/4W .1% AXIAL CMF504K4200BEEK
RES 4.42Kohm 1/4W .1% AXIAL

RES 4.42Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K4200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K4200BEEK-ND
Through Hole Resistors CMF504K4200BEEK-ND
4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.42K .1% T-9 Ek E3 Vishay - 67P7274 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.42K .1% T-9 Ek E3 Vishay
67P7274
Cmf-50 4.42K .1% T-9 Ek E3 Vishay 67P7274
CMF-50 4.42K .1% T-9 EK e3

CMF-50 4.42K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K4200BEEK CMF504K4200BEEK-ND 67P7274
Product Name RES 4.42K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 4.42K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details