Vishay Intertechnology, Inc. RES 4.3K OHM 1/4W 2% AXIAL CMF504K3000GKR6

Description
RES 4.3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/4W 2% AXIAL - CMF504K3000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/4W 2% AXIAL
CMF504K3000GKR6
RES 4.3K OHM 1/4W 2% AXIAL CMF504K3000GKR6
RES 4.3Kohm 1/4W 2% AXIAL

RES 4.3Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K3000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K3000GKR6-ND
Through Hole Resistors CMF504K3000GKR6-ND
4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.3K 2% T-1 Re6 Vishay - 67P7268 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.3K 2% T-1 Re6 Vishay
67P7268
Cmf-50 4.3K 2% T-1 Re6 Vishay 67P7268
CMF-50 4.3K 2% T-1 RE6

CMF-50 4.3K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K3000GKR6 CMF504K3000GKR6-ND 67P7268
Product Name RES 4.3K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 4.3K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details