Vishay Intertechnology, Inc. RES 4.3K OHM 1/4W 1% AXIAL CMF504K3000FKEA

Description
RES 4.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/4W 1% AXIAL - CMF504K3000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/4W 1% AXIAL
CMF504K3000FKEA
RES 4.3K OHM 1/4W 1% AXIAL CMF504K3000FKEA
RES 4.3Kohm 1/4W 1% AXIAL

RES 4.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K3000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K3000FKEA-ND
Through Hole Resistors CMF504K3000FKEA-ND
4.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.3K 1% T-1 Ea E3 Vishay - 67P7262 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.3K 1% T-1 Ea E3 Vishay
67P7262
Cmf-50 4.3K 1% T-1 Ea E3 Vishay 67P7262
CMF-50 4.3K 1% T-1 EA e3

CMF-50 4.3K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K3000FKEA CMF504K3000FKEA-ND 67P7262
Product Name RES 4.3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 4.3K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details