Vishay Intertechnology, Inc. RES 4.3K OHM 1/4W 0.5% AXIAL CMF504K3000DHR6

Description
RES 4.3Kohm 1/4W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 1/4W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 1/4W 0.5% AXIAL - CMF504K3000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/4W 0.5% AXIAL
CMF504K3000DHR6
RES 4.3K OHM 1/4W 0.5% AXIAL CMF504K3000DHR6
RES 4.3Kohm 1/4W 0.5% AXIAL

RES 4.3Kohm 1/4W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K3000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K3000DHR6-ND
Through Hole Resistors CMF504K3000DHR6-ND
4.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.3K .5% T-2 Re6 Vishay - 67P7261 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.3K .5% T-2 Re6 Vishay
67P7261
Cmf-50 4.3K .5% T-2 Re6 Vishay 67P7261
CMF-50 4.3K .5% T-2 RE6

CMF-50 4.3K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K3000DHR6 CMF504K3000DHR6-ND 67P7261
Product Name RES 4.3K OHM 1/4W 0.5% AXIAL Through Hole Resistors Cmf-50 4.3K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details