Vishay Intertechnology, Inc. Through Hole Resistors CMF504K2200FKEB

Description
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF504K2200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K2200FKEB-ND
Through Hole Resistors CMF504K2200FKEB-ND
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.22K OHM 1/4W 1% AXIAL - CMF504K2200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/4W 1% AXIAL
CMF504K2200FKEB
RES 4.22K OHM 1/4W 1% AXIAL CMF504K2200FKEB
RES 4.22Kohm 1/4W 1% AXIAL

RES 4.22Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 4.22K 1% T-1 Eb E3 Vishay - 67P7256 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.22K 1% T-1 Eb E3 Vishay
67P7256
Cmf-50 4.22K 1% T-1 Eb E3 Vishay 67P7256
CMF-50 4.22K 1% T-1 EB e3

CMF-50 4.22K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K2200FKEB-ND CMF504K2200FKEB 67P7256
Product Name Through Hole Resistors RES 4.22K OHM 1/4W 1% AXIAL Cmf-50 4.22K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details