Vishay Intertechnology, Inc. RES 4.22K OHM 1/4W 1% AXIAL CMF504K2200FKEA

Description
RES 4.22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/4W 1% AXIAL - CMF504K2200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/4W 1% AXIAL
CMF504K2200FKEA
RES 4.22K OHM 1/4W 1% AXIAL CMF504K2200FKEA
RES 4.22Kohm 1/4W 1% AXIAL

RES 4.22Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K2200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K2200FKEA-ND
Through Hole Resistors CMF504K2200FKEA-ND
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.22K 1% T-1 Ea E3 Vishay - 67P7255 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.22K 1% T-1 Ea E3 Vishay
67P7255
Cmf-50 4.22K 1% T-1 Ea E3 Vishay 67P7255
CMF-50 4.22K 1% T-1 EA e3

CMF-50 4.22K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K2200FKEA CMF504K2200FKEA-ND 67P7255
Product Name RES 4.22K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 4.22K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details