Vishay Intertechnology, Inc. RES 4.22K OHM 1/4W 1% AXIAL CMF504K2200FHEK

Description
RES 4.22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/4W 1% AXIAL - CMF504K2200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/4W 1% AXIAL
CMF504K2200FHEK
RES 4.22K OHM 1/4W 1% AXIAL CMF504K2200FHEK
RES 4.22Kohm 1/4W 1% AXIAL

RES 4.22Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K2200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K2200FHEK-ND
Through Hole Resistors CMF504K2200FHEK-ND
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4.22K 1% T-2 Ek E3 Vishay - 67P7254 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4.22K 1% T-2 Ek E3 Vishay
67P7254
Cmf-50 4.22K 1% T-2 Ek E3 Vishay 67P7254
CMF-50 4.22K 1% T-2 EK e3

CMF-50 4.22K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K2200FHEK CMF504K2200FHEK-ND 67P7254
Product Name RES 4.22K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 4.22K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details