RES 4.22Kohm 1/4W 1% AXIAL
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
4.22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 4.22K OHM 1/4W 1% AXIAL Product overview: CMF504K2200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF504K2200FHEB can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF504K2200FHEB | CMF4.22KQFTR-ND | 53-CMF504K2200FHEB |
| Product Name | RES 4.22K OHM 1/4W 1% AXIAL | Through Hole Resistors | 4W Resistor |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 4220 ohms | 4220 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor |