Vishay Intertechnology, Inc. Metal Film Resistors - CMF504K1200BHBF

Description
Metal Film Resistors - Through Hole 1/8watt 4.12Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 4.12Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF504K1200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF504K1200BHBF
Metal Film Resistors - CMF504K1200BHBF
Metal Film Resistors - Through Hole 1/8watt 4.12Kohms 0.1%

Metal Film Resistors - Through Hole 1/8watt 4.12Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF504K1200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K1200BHBF-ND
Through Hole Resistors CMF504K1200BHBF-ND
4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF504K1200BHBF CMF504K1200BHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers