Vishay Intertechnology, Inc. RES 4.05K OHM 1/4W 1% AXIAL CMF504K0500FKBF

Description
RES 4.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.05K OHM 1/4W 1% AXIAL - CMF504K0500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.05K OHM 1/4W 1% AXIAL
CMF504K0500FKBF
RES 4.05K OHM 1/4W 1% AXIAL CMF504K0500FKBF
RES 4.05Kohm 1/4W 1% AXIAL

RES 4.05Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K0500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K0500FKBF-ND
Through Hole Resistors CMF504K0500FKBF-ND
4.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 4.05 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5289 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 4.05 Kohm, +/1 Percent, 100 Ppm Vishay
40C5289
Cmf50, 4.05 Kohm, +/1 Percent, 100 Ppm Vishay 40C5289
CMF50, 4.05 kOhm, +/- 1 Percent, 100 ppm

CMF50, 4.05 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K0500FKBF CMF504K0500FKBF-ND 40C5289
Product Name RES 4.05K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 4.05 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers