Vishay Precision Group RES 4.02K OHM 1/4W 1% AXIAL CMF504K0200FHEB

Description
RES 4.02Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/4W 1% AXIAL - CMF504K0200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/4W 1% AXIAL
CMF504K0200FHEB
RES 4.02K OHM 1/4W 1% AXIAL CMF504K0200FHEB
RES 4.02Kohm 1/4W 1% AXIAL

RES 4.02Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF4.02KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.02KQFCT-ND
Through Hole Resistors CMF4.02KQFCT-ND
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.02KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.02KQFTR-ND
Through Hole Resistors CMF4.02KQFTR-ND
4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.02 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7230 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.02 Kohm, 250 Mw, 1%; Resistance Vishay
67P7230
Metal Film Resistor, 4.02 Kohm, 250 Mw, 1%; Resistance Vishay 67P7230
METAL FILM RESISTOR, 4.02 KOHM, 250 MW, 1%; Resistance:4.02kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.02 KOHM, 250 MW, 1%; Resistance:4.02kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 4.02 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.02 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8087
Resistor, Metal Film, 4.02 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8087
RESISTOR, METAL FILM, 4.02 KOHM, 250 MW, 1%, FULL REEL; Resistance:4.02kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 4.02 KOHM, 250 MW, 1%, FULL REEL; Resistance:4.02kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF504K0200FHEB CMF4.02KQFCT-ND 67P7230 83R8087
Product Name RES 4.02K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 4.02 Kohm, 250 Mw, 1%; Resistance Vishay Resistor, Metal Film, 4.02 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 4020 ohms 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details