Vishay Intertechnology, Inc. RES 4K OHM 1/4W 0.1% AXIAL CMF504K0000BER6

Description
RES 4Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/4W 0.1% AXIAL - CMF504K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/4W 0.1% AXIAL
CMF504K0000BER6
RES 4K OHM 1/4W 0.1% AXIAL CMF504K0000BER6
RES 4Kohm 1/4W 0.1% AXIAL

RES 4Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K0000BER6-ND
Through Hole Resistors CMF504K0000BER6-ND
4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C5283 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 4 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C5283
Cmf50, 4 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C5283
CMF50, 4 kOhm, +/- 0.1 Percent, 25 ppm

CMF50, 4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K0000BER6 CMF504K0000BER6-ND 40C5283
Product Name RES 4K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf50, 4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details