Vishay Intertechnology, Inc. RES 4K OHM 1/4W 0.1% AXIAL CMF504K0000BEEB

Description
RES 4Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/4W 0.1% AXIAL - CMF504K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/4W 0.1% AXIAL
CMF504K0000BEEB
RES 4K OHM 1/4W 0.1% AXIAL CMF504K0000BEEB
RES 4Kohm 1/4W 0.1% AXIAL

RES 4Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF504K0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF504K0000BEEB-ND
Through Hole Resistors CMF504K0000BEEB-ND
4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 4K .1% T-9 Eb E3 Vishay - 67P7225 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 4K .1% T-9 Eb E3 Vishay
67P7225
Cmf-50 4K .1% T-9 Eb E3 Vishay 67P7225
CMF-50 4K .1% T-9 EB e3

CMF-50 4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF504K0000BEEB CMF504K0000BEEB-ND 67P7225
Product Name RES 4K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 4K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details