Vishay Intertechnology, Inc. RES 49.9 OHM 1/4W 1% AXIAL CMF5049R900FKRE

Description
RES 49.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/4W 1% AXIAL - CMF5049R900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/4W 1% AXIAL
CMF5049R900FKRE
RES 49.9 OHM 1/4W 1% AXIAL CMF5049R900FKRE
RES 49.9ohm 1/4W 1% AXIAL

RES 49.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5049R900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5049R900FKRE-ND
Through Hole Resistors CMF5049R900FKRE-ND
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 49.9 1% T-1 R36 Vishay - 67P7620 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 49.9 1% T-1 R36 Vishay
67P7620
Cmf-50 49.9 1% T-1 R36 Vishay 67P7620
CMF-50 49.9 1% T-1 R36

CMF-50 49.9 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5049R900FKRE CMF5049R900FKRE-ND 67P7620
Product Name RES 49.9 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 49.9 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details