Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W 1% AXIAL CMF5049K900FHR6

Description
RES 49.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W 1% AXIAL - CMF5049K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W 1% AXIAL
CMF5049K900FHR6
RES 49.9K OHM 1/4W 1% AXIAL CMF5049K900FHR6
RES 49.9Kohm 1/4W 1% AXIAL

RES 49.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5049K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5049K900FHR6-ND
Through Hole Resistors CMF5049K900FHR6-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 49.9K 1% T-2 Re6 Rohs Compliant Vishay - 67P7608 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 49.9K 1% T-2 Re6 Rohs Compliant Vishay
67P7608
Cmf-50 49.9K 1% T-2 Re6 Rohs Compliant Vishay 67P7608
CMF-50 49.9K 1% T-2 RE6 ROHS COMPLIANT: NO

CMF-50 49.9K 1% T-2 RE6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5049K900FHR6 CMF5049K900FHR6-ND 67P7608
Product Name RES 49.9K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 49.9K 1% T-2 Re6 Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details