Vishay Precision Group 4W 200V Resistor CMF5049K900FHEB

Description
49.9kR 1% Metal Film Resistor, 1/4W, 200V, Axial Product overview: CMF5049K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5049K900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
49.9kR 1% Metal Film Resistor, 1/4W, 200V, Axial Product overview: CMF5049K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5049K900FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W 200V Resistor - 53-CMF5049K900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF5049K900FHEB
4W 200V Resistor 53-CMF5049K900FHEB
49.9kR 1% Metal Film Resistor, 1/4W, 200V, Axial Product overview: CMF5049K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5049K900FHEB can be used for catalog matching and distributor lookup.

49.9kR 1% Metal Film Resistor, 1/4W, 200V, Axial Product overview: CMF5049K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5049K900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - CMF5049K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5049K900FHEB
Metal Film Resistors - CMF5049K900FHEB
Metal Film Resistors - Through Hole 1/8watt 49.9Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 49.9Kohms 1%

Supplier's Site
Through Hole Resistors - CMF49.9KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9KQFCT-ND
Through Hole Resistors CMF49.9KQFCT-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF49.9KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9KQFTR-ND
Through Hole Resistors CMF49.9KQFTR-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 49.9 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7607 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Kohm, 250 Mw, 1%; Resistance Vishay
67P7607
Metal Film Resistor, 49.9 Kohm, 250 Mw, 1%; Resistance Vishay 67P7607
METAL FILM RESISTOR, 49.9 KOHM, 250 MW, 1%; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 KOHM, 250 MW, 1%; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 49.9 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8091 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8091
Metal Film Resistor, 49.9 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8091
METAL FILM RESISTOR, 49.9 KOHM, 250 MW, 1%, FULL REEL; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 KOHM, 250 MW, 1%, FULL REEL; Resistance:49.9kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF5049K900FHEB CMF5049K900FHEB CMF49.9KQFCT-ND 67P7607 83R8091
Product Name 4W 200V Resistor Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 49.9 Kohm, 250 Mw, 1%; Resistance Vishay Metal Film Resistor, 49.9 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details