Vishay Precision Group Metal Film Resistors - CMF5049K900BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5049K900BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5049K900BHWF
Metal Film Resistors - CMF5049K900BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf50, 49.9 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C5391 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 49.9 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C5391
Cmf50, 49.9 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C5391
CMF50, 49.9 kOhm, +/- 0.1 Percent, 50 ppm

CMF50, 49.9 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5049K900BHWF 40C5391
Product Name Metal Film Resistors - Cmf50, 49.9 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers