Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W .1% AXIAL CMF5049K900BHRE

Description
RES 49.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W .1% AXIAL - CMF5049K900BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W .1% AXIAL
CMF5049K900BHRE
RES 49.9K OHM 1/4W .1% AXIAL CMF5049K900BHRE
RES 49.9Kohm 1/4W .1% AXIAL

RES 49.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5049K900BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5049K900BHRE-ND
Through Hole Resistors CMF5049K900BHRE-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 49.9K .1% T-2 R36 Vishay - 67P7603 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 49.9K .1% T-2 R36 Vishay
67P7603
Cmf-50 49.9K .1% T-2 R36 Vishay 67P7603
CMF-50 49.9K .1% T-2 R36

CMF-50 49.9K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5049K900BHRE CMF5049K900BHRE-ND 67P7603
Product Name RES 49.9K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 49.9K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details