Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W .1% AXIAL CMF5049K900BHR6

Description
RES 49.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W .1% AXIAL - CMF5049K900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W .1% AXIAL
CMF5049K900BHR6
RES 49.9K OHM 1/4W .1% AXIAL CMF5049K900BHR6
RES 49.9Kohm 1/4W .1% AXIAL

RES 49.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5049K900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5049K900BHR6-ND
Through Hole Resistors CMF5049K900BHR6-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5390 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C5390
Resistor,metal Film,499Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C5390
Resistor,Metal Film,499KOhms,200WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5049K900BHR6 CMF5049K900BHR6-ND 40C5390
Product Name RES 49.9K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,499Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers