Vishay Intertechnology, Inc. Through Hole Resistors CMF50499R00FNEB

Description
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50499R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50499R00FNEB-ND
Through Hole Resistors CMF50499R00FNEB-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499 OHM 1/4W 1% AXIAL - CMF50499R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W 1% AXIAL
CMF50499R00FNEB
RES 499 OHM 1/4W 1% AXIAL CMF50499R00FNEB
RES 499ohm 1/4W 1% AXIAL

RES 499ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 499 1% T-00 Eb E3 Vishay - 67P7647 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 499 1% T-00 Eb E3 Vishay
67P7647
Cmf-50 499 1% T-00 Eb E3 Vishay 67P7647
CMF-50 499 1% T-00 EB e3

CMF-50 499 1% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50499R00FNEB-ND CMF50499R00FNEB 67P7647
Product Name Through Hole Resistors RES 499 OHM 1/4W 1% AXIAL Cmf-50 499 1% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details