Vishay Precision Group RES 499 OHM 1% 50PPM 1/4W CMF50499R00FHEB

Description
RES 499ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 499ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1% 50PPM 1/4W - CMF50499R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1% 50PPM 1/4W
CMF50499R00FHEB
RES 499 OHM 1% 50PPM 1/4W CMF50499R00FHEB
RES 499ohm 1% 50PPM 1/4W

RES 499ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF499QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499QFCT-ND
Through Hole Resistors CMF499QFCT-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF499QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499QFTR-ND
Through Hole Resistors CMF499QFTR-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 250 Mw, 1%; Resistance Vishay - 67P7641 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 250 Mw, 1%; Resistance Vishay
67P7641
Metal Film Resistor, 499 Ohm, 250 Mw, 1%; Resistance Vishay 67P7641
METAL FILM RESISTOR, 499 OHM, 250 MW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 250 MW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 499 Ohm, 250 Mw, 1%; Resistance Vishay - 83R8093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 499 Ohm, 250 Mw, 1%; Resistance Vishay
83R8093
Resistor, Metal Film, 499 Ohm, 250 Mw, 1%; Resistance Vishay 83R8093
RESISTOR, METAL FILM, 499 OHM, 250 MW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 499 OHM, 250 MW, 1%; Resistance:499ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50499R00FHEB CMF499QFCT-ND 67P7641
Product Name RES 499 OHM 1% 50PPM 1/4W Through Hole Resistors Metal Film Resistor, 499 Ohm, 250 Mw, 1%; Resistance Vishay
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details