Vishay Intertechnology, Inc. Metal Film Resistors - CMF50499R00FHBF

Description
Metal Film Resistors - Through Hole CMF-50 499 1% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 499 1% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50499R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50499R00FHBF
Metal Film Resistors - CMF50499R00FHBF
Metal Film Resistors - Through Hole CMF-50 499 1% T-2 B14

Metal Film Resistors - Through Hole CMF-50 499 1% T-2 B14

Supplier's Site
Through Hole Resistors - CMF50499R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50499R00FHBF-ND
Through Hole Resistors CMF50499R00FHBF-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50499R00FHBF CMF50499R00FHBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details