Vishay Precision Group Metal Film Resistors - CMF50499K00FHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50499K00FHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50499K00FHR7
Metal Film Resistors - CMF50499K00FHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 499K 1% T-2 Re7 Vishay - 67P7630 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 499K 1% T-2 Re7 Vishay
67P7630
Cmf-50 499K 1% T-2 Re7 Vishay 67P7630
CMF-50 499K 1% T-2 RE7

CMF-50 499K 1% T-2 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF50499K00FHR7 67P7630
Product Name Metal Film Resistors - Cmf-50 499K 1% T-2 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details