Vishay Precision Group Metal Film Resistors - CMF50499K00FHEB

Description
Metal Film Resistors - Through Hole 1/8watt 499Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 499Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50499K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50499K00FHEB
Metal Film Resistors - CMF50499K00FHEB
Metal Film Resistors - Through Hole 1/8watt 499Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 499Kohms 1%

Supplier's Site
Through Hole Resistors - CMF499KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499KQFTR-ND
Through Hole Resistors CMF499KQFTR-ND
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF499KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499KQFCT-ND
Through Hole Resistors CMF499KQFCT-ND
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W 200V Resistor - 53-CMF50499K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF50499K00FHEB
4W 200V Resistor 53-CMF50499K00FHEB
499kR 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF50499K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50499K00FHEB can be used for catalog matching and distributor lookup.

499kR 1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF50499K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50499K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 499 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 499 Kohm, 250 Mw, 1%; Resistance Vishay
83R8092
Resistor, Metal Film, 499 Kohm, 250 Mw, 1%; Resistance Vishay 83R8092
RESISTOR, METAL FILM, 499 KOHM, 250 MW, 1%; Resistance:499kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 499 KOHM, 250 MW, 1%; Resistance:499kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 499Kohm, 250Mw, ±1%; Resistance Vishay - 03P1234 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499Kohm, 250Mw, ±1%; Resistance Vishay
03P1234
Metal Film Resistor, 499Kohm, 250Mw, ±1%; Resistance Vishay 03P1234
METAL FILM RESISTOR, 499KOHM, 250mW, ±1%; Resistance:499kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499KOHM, 250mW, ±1%; Resistance:499kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50499K00FHEB CMF499KQFTR-ND 53-CMF50499K00FHEB 83R8092
Product Name Metal Film Resistors - Through Hole Resistors 4W 200V Resistor Resistor, Metal Film, 499 Kohm, 250 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 499000 ohms 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details