Vishay Intertechnology, Inc. Through Hole Resistors CMF50499K00FHEA

Description
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50499K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50499K00FHEA-ND
Through Hole Resistors CMF50499K00FHEA-ND
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499K OHM 1/4W 1% AXIAL - CMF50499K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/4W 1% AXIAL
CMF50499K00FHEA
RES 499K OHM 1/4W 1% AXIAL CMF50499K00FHEA
RES 499Kohm 1/4W 1% AXIAL

RES 499Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 499K 1% T-2 Ea E3 Vishay - 67P7628 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 499K 1% T-2 Ea E3 Vishay
67P7628
Cmf-50 499K 1% T-2 Ea E3 Vishay 67P7628
CMF-50 499K 1% T-2 EA e3

CMF-50 499K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50499K00FHEA-ND CMF50499K00FHEA 67P7628
Product Name Through Hole Resistors RES 499K OHM 1/4W 1% AXIAL Cmf-50 499K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details