Vishay Intertechnology, Inc. Through Hole Resistors CMF50490R00BHBF

Description
490 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
490 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50490R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50490R00BHBF-ND
Through Hole Resistors CMF50490R00BHBF-ND
490 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

490 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 490 OHM 1/4W 0.1% AXIAL - CMF50490R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 490 OHM 1/4W 0.1% AXIAL
CMF50490R00BHBF
RES 490 OHM 1/4W 0.1% AXIAL CMF50490R00BHBF
RES 490ohm 1/4W 0.1% AXIAL

RES 490ohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf-50 490 .1% T-2 B14 Vishay - 67P7621 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 490 .1% T-2 B14 Vishay
67P7621
Cmf-50 490 .1% T-2 B14 Vishay 67P7621
CMF-50 490 .1% T-2 B14

CMF-50 490 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50490R00BHBF-ND CMF50490R00BHBF 67P7621
Product Name Through Hole Resistors RES 490 OHM 1/4W 0.1% AXIAL Cmf-50 490 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 490 ohms 490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers