Vishay Intertechnology, Inc. RES 48.7 OHM 1/4W 1% AXIAL CMF5048R700FHEK

Description
RES 48.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/4W 1% AXIAL - CMF5048R700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/4W 1% AXIAL
CMF5048R700FHEK
RES 48.7 OHM 1/4W 1% AXIAL CMF5048R700FHEK
RES 48.7ohm 1/4W 1% AXIAL

RES 48.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5048R700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5048R700FHEK-ND
Through Hole Resistors CMF5048R700FHEK-ND
48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 48.7 1% T-2 Ek E3 Vishay - 67P7592 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 48.7 1% T-2 Ek E3 Vishay
67P7592
Cmf-50 48.7 1% T-2 Ek E3 Vishay 67P7592
CMF-50 48.7 1% T-2 EK e3

CMF-50 48.7 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5048R700FHEK CMF5048R700FHEK-ND 67P7592
Product Name RES 48.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 48.7 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details