Vishay Intertechnology, Inc. RES 48.7 OHM 1% 50PPM 1/4W CMF5048R700FHEB

Description
RES 48.7ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 48.7ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1% 50PPM 1/4W - CMF5048R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1% 50PPM 1/4W
CMF5048R700FHEB
RES 48.7 OHM 1% 50PPM 1/4W CMF5048R700FHEB
RES 48.7ohm 1% 50PPM 1/4W

RES 48.7ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF48.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF48.7QFTR-ND
Through Hole Resistors CMF48.7QFTR-ND
48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5048R700FHEB CMF48.7QFTR-ND
Product Name RES 48.7 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details