Vishay Intertechnology, Inc. Through Hole Resistors CMF5048K700FKEK

Description
48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5048K700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5048K700FKEK-ND
Through Hole Resistors CMF5048K700FKEK-ND
48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5048K700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5048K700FKEK
Metal Film Resistors - CMF5048K700FKEK
Metal Film Resistors - Through Hole CMF-50 48.7K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-50 48.7K 1% T-1 EK e3

Supplier's Site
Cmf-50 48.7K 1% T-1 Ek E3 Vishay - 67P7590 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 48.7K 1% T-1 Ek E3 Vishay
67P7590
Cmf-50 48.7K 1% T-1 Ek E3 Vishay 67P7590
CMF-50 48.7K 1% T-1 EK e3

CMF-50 48.7K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5048K700FKEK-ND CMF5048K700FKEK 67P7590
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 48.7K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers