Vishay Intertechnology, Inc. Through Hole Resistors CMF5048K700FHEB

Description
48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF48.7KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF48.7KQFTR-ND
Through Hole Resistors CMF48.7KQFTR-ND
48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 48.7K OHM 1% 50PPM 1/4W - CMF5048K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1% 50PPM 1/4W
CMF5048K700FHEB
RES 48.7K OHM 1% 50PPM 1/4W CMF5048K700FHEB
RES 48.7Kohm 1% 50PPM 1/4W

RES 48.7Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 48.7K 1% T-2 Eb E3 Vishay - 67P7589 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 48.7K 1% T-2 Eb E3 Vishay
67P7589
Cmf-50 48.7K 1% T-2 Eb E3 Vishay 67P7589
CMF-50 48.7K 1% T-2 EB e3

CMF-50 48.7K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF48.7KQFTR-ND CMF5048K700FHEB 67P7589
Product Name Through Hole Resistors RES 48.7K OHM 1% 50PPM 1/4W Cmf-50 48.7K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details