Vishay Intertechnology, Inc. RES 487K OHM 1/4W 1% AXIAL CMF50487K00FKRE

Description
RES 487Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/4W 1% AXIAL - CMF50487K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/4W 1% AXIAL
CMF50487K00FKRE
RES 487K OHM 1/4W 1% AXIAL CMF50487K00FKRE
RES 487Kohm 1/4W 1% AXIAL

RES 487Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50487K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50487K00FKRE-ND
Through Hole Resistors CMF50487K00FKRE-ND
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 487K 1% T-1 R36 Vishay - 67P7595 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 487K 1% T-1 R36 Vishay
67P7595
Cmf-50 487K 1% T-1 R36 Vishay 67P7595
CMF-50 487K 1% T-1 R36

CMF-50 487K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50487K00FKRE CMF50487K00FKRE-ND 67P7595
Product Name RES 487K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 487K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details